Murata Electronics 220PF 50V Capacitor GRM0335C1H221GA01D

Description
CAP CER 220PF 50V C0G/NP0 0201 Product overview: GRM0335C1H221GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H221GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 50V C0G/NP0 0201 Product overview: GRM0335C1H221GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H221GA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 50V Capacitor
60-GRM0335C1H221GA01D
220PF 50V Capacitor 60-GRM0335C1H221GA01D
CAP CER 220PF 50V C0G/NP0 0201 Product overview: GRM0335C1H221GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H221GA01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 0201 Product overview: GRM0335C1H221GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H221GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14559-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14559-6-ND
Ceramic Capacitors 490-14559-6-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14559-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14559-2-ND
Ceramic Capacitors 490-14559-2-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14559-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14559-1-ND
Ceramic Capacitors 490-14559-1-ND
220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

220pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 959713-GRM0335C1H221GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
959713-GRM0335C1H221GA01D
Capacitors - Ceramic Capacitors 959713-GRM0335C1H221GA01D
Win Source Part Number: 959713-GRM0335C1H221 GA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 220 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CC0603GRNPO9BN221; CL05C221JB5NNNC; C0603C221J5GAC7411; C1005C0G1H221J; C0603C221J5GACTU; C0402C221J5GACTU; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14559-2,490-1455 9-1,490-14559-6,GRM0 335C1H221GA01D-ND Base Product Number: GRM0335C1H

Win Source Part Number: 959713-GRM0335C1H221GA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 220 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CC0603GRNPO9BN221; CL05C221JB5NNNC; C0603C221J5GAC7411; C1005C0G1H221J; C0603C221J5GACTU; C0402C221J5GACTU;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14559-2,490-14559-1,490-14559-6,GRM0335C1H221GA01D-ND
Base Product Number: GRM0335C1H

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H221GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H221GA01D
Ceramic Capacitors GRM0335C1H221GA01D
CAP CER 220PF 50V C0G/NP0 0201

CAP CER 220PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 220Pf, 50V, Mlcc, 0201; Capacitance Murata - 65AH7059 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0201; Capacitance Murata
65AH7059
Cap, 220Pf, 50V, Mlcc, 0201; Capacitance Murata 65AH7059
CAP, 220PF, 50V, MLCC, 0201; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 50V, MLCC, 0201; Capacitance:220pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 77AH4510 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
77AH4510
Cap, 220Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 77AH4510
CAP, 220PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H221GA01D 490-14559-6-ND 490-14559-2-ND 959713-GRM0335C1H221GA01D GRM0335C1H221GA01D 65AH7059 77AH4510
Product Name 220PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 220Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers