Murata Electronics Ceramic Capacitors GRM0335C1H220FA01D

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H220FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H220FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H220FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H220FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H220FA01D
Ceramic Capacitors GRM0335C1H220FA01D
CAP CER 22PF 50V C0G/NP0 0201

CAP CER 22PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4968
Cap, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4968
CAP, 22PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H220FA01DCT-ND 490-GRM0335C1H220FA01DDKR-ND GRM0335C1H220FA01D 92AH4968
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers