Murata Electronics Ceramic Capacitors - GRM0335C1H200JA01D GRM0335C1H200JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775120-GRM0335C1H200 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H200JA02W; GRT0335C1H200JA02J; GRT0335C1H200JA02D; C0603NP0200JGTS; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775120-GRM0335C1H200 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H200JA02W; GRT0335C1H200JA02J; GRT0335C1H200JA02D; C0603NP0200JGTS; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H200JA01 is a 20pF monolithic ceramic capacitor with a rated voltage of 50V, designed for general electronic applications. It features a compact 0201 case size, making it suitable for space-constrained designs. The capacitor has a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) dielectric, which provides stable capacitance with minimal change over temperature and voltage variations. The product is RoHS compliant, ensuring it meets environmental standards. This capacitor is packaged in reels, with options for 15,000 or 50,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Murata GRM0335C1H200JA01 is a 20pF monolithic ceramic capacitor with a rated voltage of 50V, designed for general electronic applications. It features a compact 0201 case size, making it suitable for space-constrained designs. The capacitor has a capacitance tolerance of ±5% and operates effectively within a temperature range of -55°C to 125°C. It utilizes a C0G (NP0) dielectric, which provides stable capacitance with minimal change over temperature and voltage variations. The product is RoHS compliant, ensuring it meets environmental standards. This capacitor is packaged in reels, with options for 15,000 or 50,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H200JA01D - 775120-GRM0335C1H200JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H200JA01D
775120-GRM0335C1H200JA01D
Ceramic Capacitors - GRM0335C1H200JA01D 775120-GRM0335C1H200JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775120-GRM0335C1H200 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H200JA02W; GRT0335C1H200JA02J; GRT0335C1H200JA02D; C0603NP0200JGTS; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775120-GRM0335C1H200JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT0335C1H200JA02W; GRT0335C1H200JA02J; GRT0335C1H200JA02D; C0603NP0200JGTS;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-11315-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11315-6-ND
Ceramic Capacitors 490-11315-6-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11315-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11315-2-ND
Ceramic Capacitors 490-11315-2-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11315-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11315-1-ND
Ceramic Capacitors 490-11315-1-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
20PF 50V Capacitor
60-GRM0335C1H200JA01D
20PF 50V Capacitor 60-GRM0335C1H200JA01D
CAP CER 20PF 50V C0G/NP0 0201 Product overview: GRM0335C1H200JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H200JA01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 50V C0G/NP0 0201 Product overview: GRM0335C1H200JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H200JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H200JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H200JA01D
50V 20pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 20pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7056
Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7056
CAP, 20PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 20PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8947
Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8947
CAP, 20PF, 50V, MLCC, 0201; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 20PF, 50V, MLCC, 0201; Capacitance:20pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H200JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H200JA01D
Ceramic Capacitors GRM0335C1H200JA01D
CAP CER 20PF 50V C0G/NP0 0201

CAP CER 20PF 50V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775120-GRM0335C1H200JA01D 490-11315-6-ND 490-11315-2-ND 60-GRM0335C1H200JA01D GRM0335C1H200JA01D 65AH7056 94AC8947 GRM0335C1H200JA01D
Product Name Ceramic Capacitors - GRM0335C1H200JA01D Ceramic Capacitors Ceramic Capacitors 20PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 20Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 20Pf, 50V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF 2.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers