CAP CER 1.9PF 50V C0G/NP0 0201
CAP CER 1.9PF 50V C0G/NP0 0201
1.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 1.9PF 50V C0G/NP0 0201
CAP CER 1.9PF 50V C0G/NP0 0201
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0335C1H1R9CA01DCT-ND | 490-GRM0335C1H1R9CA01DDKR-ND | GRM0335C1H1R9CA01D | GRM0335C1H1R9CA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |