Murata Electronics Ceramic Capacitors GRM0335C1H1R8CA01D

Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11314-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11314-1-ND
Ceramic Capacitors 490-11314-1-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11314-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11314-2-ND
Ceramic Capacitors 490-11314-2-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11314-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11314-6-ND
Ceramic Capacitors 490-11314-6-ND
1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R8CA01D - 1041171-GRM0335C1H1R8CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R8CA01D
1041171-GRM0335C1H1R8CA01D
Ceramic Capacitors - GRM0335C1H1R8CA01D 1041171-GRM0335C1H1R8CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041171-GRM0335C1H1R 8CA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.8pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041171-GRM0335C1H1R8CA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.8pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.8PF 50V Capacitor
60-GRM0335C1H1R8CA01D
1.8PF 50V Capacitor 60-GRM0335C1H1R8CA01D
CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R8CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R8CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R8CA01D
Ceramic Capacitors GRM0335C1H1R8CA01D
CAP CER 1.8PF 50V C0G/NP0 0201

CAP CER 1.8PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7036
Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7036
CAP, 1.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.8PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8929
Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8929
CAP, 1.8PF, 50V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.8PF, 50V, MLCC, 0201; Capacitance:1.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R8CA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R8CA01D
50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11314-1-ND 490-11314-6-ND 1041171-GRM0335C1H1R8CA01D 60-GRM0335C1H1R8CA01D GRM0335C1H1R8CA01D 65AH7036 94AC8929 GRM0335C1H1R8CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1H1R8CA01D 1.8PF 50V Capacitor Ceramic Capacitors Cap, 1.8Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 1.8Pf, 50V, Mlcc, 0201; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details