Murata Electronics Ceramic Capacitors GRM0335C1H1R7CA01D

Description
CAP CER 1.7PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1.7PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H1R7CA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.7PF 50V C0G/NP0 0201

CAP CER 1.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R7CA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.7PF 50V C0G/NP0 0201

CAP CER 1.7PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R7CA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.7PF 50V Capacitor
60-GRM0335C1H1R7CA01D
1.7PF 50V Capacitor 60-GRM0335C1H1R7CA01D
CAP CER 1.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R7CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R7CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.7PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R7CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R7CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359249-GRM0335C1H1R7CA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359249-GRM0335C1H1R7CA01D
Capacitors - Ceramic Capacitors 1359249-GRM0335C1H1R7CA01D
Win Source Part Number: 1359249-GRM0335C1H1R 7CA01D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount HTSUS: 8532.24.0020 Capacitance: 1.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359249-GRM0335C1H1R7CA01D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount
HTSUS: 8532.24.0020
Capacitance: 1.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1H1R7CA01D
CAP CER 1.7PF 50V C0G/NP0 0201

CAP CER 1.7PF 50V C0G/NP0 0201

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF - 535-GRM0335C1H1R7CA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF
535-GRM0335C1H1R7CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF 535-GRM0335C1H1R7CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H1R7CA01DDKR-ND 490-GRM0335C1H1R7CA01DCT-ND 60-GRM0335C1H1R7CA01D 1359249-GRM0335C1H1R7CA01D GRM0335C1H1R7CA01D 535-GRM0335C1H1R7CA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1.7PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 1.7pF 50volts C0G +/-0.25pF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details