Murata Electronics Ceramic Capacitors - GRM0335C1H1R5CA01D GRM0335C1H1R5CA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775118-GRM0335C1H1R5 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H1R5CA02D; GRT0335C1H1R5CA02W; GRT0335C1H1R5CA02J; CM03CG1R5C50AH; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775118-GRM0335C1H1R5 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H1R5CA02D; GRT0335C1H1R5CA02W; GRT0335C1H1R5CA02J; CM03CG1R5C50AH; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H1R5CA01D - 775118-GRM0335C1H1R5CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R5CA01D
775118-GRM0335C1H1R5CA01D
Ceramic Capacitors - GRM0335C1H1R5CA01D 775118-GRM0335C1H1R5CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775118-GRM0335C1H1R5 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H1R5CA02D; GRT0335C1H1R5CA02W; GRT0335C1H1R5CA02J; CM03CG1R5C50AH; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775118-GRM0335C1H1R5CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1.5pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT0335C1H1R5CA02D; GRT0335C1H1R5CA02W; GRT0335C1H1R5CA02J; CM03CG1R5C50AH;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6121-1-ND
Ceramic Capacitors 490-6121-1-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6121-6-ND
Ceramic Capacitors 490-6121-6-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6121-2-ND
Ceramic Capacitors 490-6121-2-ND
1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.5PF 50V Capacitor
60-GRM0335C1H1R5CA01D
1.5PF 50V Capacitor 60-GRM0335C1H1R5CA01D
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R5CA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R5CA01D
50V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R5CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R5CA01D
Ceramic Capacitors GRM0335C1H1R5CA01D
CAP CER 1.5PF 50V C0G/NP0 0201

CAP CER 1.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7034 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7034
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7034
CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8926 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8926
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8926
CAP, 1.5PF, 50V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 50V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775118-GRM0335C1H1R5CA01D 490-6121-1-ND 490-6121-6-ND 60-GRM0335C1H1R5CA01D GRM0335C1H1R5CA01D GRM0335C1H1R5CA01D 65AH7034 94AC8926
Product Name Ceramic Capacitors - GRM0335C1H1R5CA01D Ceramic Capacitors Ceramic Capacitors 1.5PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details