Murata Electronics 1.5PF 50V Capacitor GRM0335C1H1R5BA01D

Description
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5BA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5PF 50V Capacitor
60-GRM0335C1H1R5BA01D
1.5PF 50V Capacitor 60-GRM0335C1H1R5BA01D
CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R5BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R5BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R5BA01D - 1041168-GRM0335C1H1R5BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H1R5BA01D
1041168-GRM0335C1H1R5BA01D
Ceramic Capacitors - GRM0335C1H1R5BA01D 1041168-GRM0335C1H1R5BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041168-GRM0335C1H1R 5BA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041168-GRM0335C1H1R5BA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.5pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-11311-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11311-6-ND
Ceramic Capacitors 490-11311-6-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11311-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11311-2-ND
Ceramic Capacitors 490-11311-2-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11311-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11311-1-ND
Ceramic Capacitors 490-11311-1-ND
1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H1R5BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R5BA01D
Ceramic Capacitors GRM0335C1H1R5BA01D
CAP CER 1.5PF 50V C0G/NP0 0201

CAP CER 1.5PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H1R5BA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H1R5BA01D
50V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8925
Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8925
CAP, 1.5PF, 50V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 50V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7033
Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7033
CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.5PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H1R5BA01D 1041168-GRM0335C1H1R5BA01D 490-11311-6-ND 490-11311-2-ND GRM0335C1H1R5BA01D GRM0335C1H1R5BA01D 94AC8925 65AH7033
Product Name 1.5PF 50V Capacitor Ceramic Capacitors - GRM0335C1H1R5BA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.5Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1.5Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details