Murata Electronics Ceramic Capacitors GRM0335C1H1R2WA01D

Description
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H1R2WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R2WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R2WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1.2PF 50V Capacitor
60-GRM0335C1H1R2WA01D
1.2PF 50V Capacitor 60-GRM0335C1H1R2WA01D
CAP CER 1.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R2WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.2PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R2WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H1R2WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H1R2WA01D
Ceramic Capacitors GRM0335C1H1R2WA01D
CAP CER 1.2PF 50V C0G/NP0 0201

CAP CER 1.2PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8924
Cap, 1.2Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8924
CAP, 1.2PF, 50V, MLCC, 0201; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.2PF, 50V, MLCC, 0201; Capacitance:1.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.05pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4333
Cap, 1.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4333
CAP, 1.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1.2PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H1R2WA01DCT-ND 490-GRM0335C1H1R2WA01DDKR-ND 60-GRM0335C1H1R2WA01D GRM0335C1H1R2WA01D 94AC8924 64AJ4333
Product Name Ceramic Capacitors Ceramic Capacitors 1.2PF 50V Capacitor Ceramic Capacitors Cap, 1.2Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 1.2Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details