Murata Electronics 1.1PF 50V Capacitor GRM0335C1H1R1WA01D

Description
CAP CER 1.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R1WA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 1.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R1WA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1358767-GRM0335C1H1R1WA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 1.1 pF with a tolerance of ±0.05 pF and operates at a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a 0201 (0603 metric) size, measuring 0.60mm x 0.30mm, and has a maximum thickness of 0.33mm. It is suitable for surface mount applications and is supplied on tape and reel for easy handling during assembly. The product is classified as MSL Level 1, indicating it is suitable for unlimited floor life. Engineers considering this capacitor should note its low capacitance value and high stability, making it ideal for precision applications where minimal capacitance drift is required.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1358767-GRM0335C1H1R1WA01D is a ceramic capacitor designed for general electronic applications. It features a capacitance of 1.1 pF with a tolerance of ±0.05 pF and operates at a rated voltage of 50V. The capacitor is constructed with a C0G (NP0) temperature coefficient, ensuring stable performance across a temperature range of -55°C to 125°C. This component is packaged in a 0201 (0603 metric) size, measuring 0.60mm x 0.30mm, and has a maximum thickness of 0.33mm. It is suitable for surface mount applications and is supplied on tape and reel for easy handling during assembly. The product is classified as MSL Level 1, indicating it is suitable for unlimited floor life. Engineers considering this capacitor should note its low capacitance value and high stability, making it ideal for precision applications where minimal capacitance drift is required.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1PF 50V Capacitor
60-GRM0335C1H1R1WA01D
1.1PF 50V Capacitor 60-GRM0335C1H1R1WA01D
CAP CER 1.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R1WA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.1PF 50V C0G/NP0 0201 Product overview: GRM0335C1H1R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H1R1WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358767-GRM0335C1H1R1WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358767-GRM0335C1H1R1WA01D
Capacitors - Ceramic Capacitors 1358767-GRM0335C1H1R1WA01D
Win Source Part Number: 1358767-GRM0335C1H1R 1WA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GRM0335C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.1 pF Tolerance: ±0.05pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358767-GRM0335C1H1R1WA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GRM0335C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1.1 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R1WA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R1WA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H1R1WA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1H1R1WA01D
CAP CER 1.1PF 50V C0G/NP0 0201

CAP CER 1.1PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1H1R1WA01D 1358767-GRM0335C1H1R1WA01D 490-GRM0335C1H1R1WA01DTR-ND 490-GRM0335C1H1R1WA01DDKR-ND GRM0335C1H1R1WA01D
Product Name 1.1PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.10E-6 microF 1.10E-6 microF 1.10E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details