Murata Electronics Ceramic Capacitors GRM0335C1H180GA01D

Description
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11310-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11310-6-ND
Ceramic Capacitors 490-11310-6-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11310-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11310-2-ND
Ceramic Capacitors 490-11310-2-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11310-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11310-1-ND
Ceramic Capacitors 490-11310-1-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors -Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors -Ceramic Capacitors
Capacitors -Ceramic Capacitors
Manufacturer: Murata Electronics Category: Capacitors -Ceramic Capacitors Series: GRM Series: Tape & Reel (TR) Cut Tape (CT) Capacitance: 18 pF Product Status: Active Mounting Type: Surface Mount Package / Case: 0201 (0603 Metric) Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Thickness (Max): 0.013" (0.33mm)

Manufacturer: Murata Electronics
Category: Capacitors -Ceramic Capacitors
Series: GRM
Series: Tape & Reel (TR) Cut Tape (CT)
Capacitance: 18 pF
Product Status: Active
Mounting Type: Surface Mount
Package / Case: 0201 (0603 Metric)
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-GRM0335C1H180GA01D
18PF 50V Capacitor 60-GRM0335C1H180GA01D
CAP CER 18PF 50V C0G/NP0 0201 Product overview: GRM0335C1H180GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H180GA01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0201 Product overview: GRM0335C1H180GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H180GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8938
Cap, 18Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8938
CAP, 18PF, 50V, MLCC, 0201; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 18PF, 50V, MLCC, 0201; Capacitance:18pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 18Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7048
Cap, 18Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7048
CAP, 18PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 18PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11310-6-ND 490-11310-2-ND 60-GRM0335C1H180GA01D 94AC8938 65AH7048
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors -Ceramic Capacitors 18PF 50V Capacitor Cap, 18Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 18Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details