Murata Electronics Ceramic Capacitors GRM0335C1H151FA01D

Description
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1H151FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H151FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1H151FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H151FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H151FA01D
Ceramic Capacitors GRM0335C1H151FA01D
CAP CER 150PF 50V C0G/NP0 0201

CAP CER 150PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4966
Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4966
CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1H151FA01DDKR-ND 490-GRM0335C1H151FA01DTR-ND GRM0335C1H151FA01D 92AH4966
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details