Murata Power Solutions Ceramic Capacitors - GRM0335C1H150JA01D GRM0335C1H150JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041162-GRM0335C1H15 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041162-GRM0335C1H15 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H150JA01D - 1041162-GRM0335C1H150JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H150JA01D
1041162-GRM0335C1H150JA01D
Ceramic Capacitors - GRM0335C1H150JA01D 1041162-GRM0335C1H150JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041162-GRM0335C1H15 0JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041162-GRM0335C1H150JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 15pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-6116-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6116-6-ND
Ceramic Capacitors 490-6116-6-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6116-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6116-2-ND
Ceramic Capacitors 490-6116-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6116-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6116-1-ND
Ceramic Capacitors 490-6116-1-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8202712 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8202712
MLCCs - Multilayer Ceramic Capacitors 8202712
Murata GRM0335C1H150JA01D

Murata GRM0335C1H150JA01D

Supplier's Site
Singapore, Singapore
15PF 50V Capacitor
60-GRM0335C1H150JA01D
15PF 50V Capacitor 60-GRM0335C1H150JA01D
CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150JA01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G/NP0 0201 Product overview: GRM0335C1H150JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H150JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H150JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H150JA01D
Ceramic Capacitors GRM0335C1H150JA01D
CAP CER 15PF 50V C0G/NP0 0201

CAP CER 15PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H150JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H150JA01D
50V 15pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 15pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7044
Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7044
CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 15PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 15 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata - 55Y9841 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 15 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata
55Y9841
Smd Multilayer Ceramic Capacitor, Grm Series, 15 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata 55Y9841
SMD Multilayer Ceramic Capacitor, GRM Series, 15 pF, 5%, C0G / NP0, 50 V, 0201 [0603 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 15 pF, 5%, C0G / NP0, 50 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041162-GRM0335C1H150JA01D 490-6116-6-ND 490-6116-2-ND 8202712 60-GRM0335C1H150JA01D GRM0335C1H150JA01D GRM0335C1H150JA01D 65AH7044 55Y9841
Product Name Ceramic Capacitors - GRM0335C1H150JA01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 15PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 15Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Smd Multilayer Ceramic Capacitor, Grm Series, 15 Pf, 5%, C0G / Np0, 50 V, 0201 [0603 Metric] Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers