Murata Electronics Ceramic Capacitors GRM0335C1H121JA01D

Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7221-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7221-6-ND
Ceramic Capacitors 490-7221-6-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7221-1-ND
Ceramic Capacitors 490-7221-1-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7221-2-ND
Ceramic Capacitors 490-7221-2-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

120pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1852011 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852011
MLCCs - Multilayer Ceramic Capacitors 1852011
Murata GRM0335C1H121JA01D

Murata GRM0335C1H121JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852011P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852011P
MLCCs - Multilayer Ceramic Capacitors 1852011P
Murata GRM0335C1H121JA01D

Murata GRM0335C1H121JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851525 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851525
MLCCs - Multilayer Ceramic Capacitors 1851525
Murata GRM0335C1H121JA01D

Murata GRM0335C1H121JA01D

Supplier's Site
Singapore, Singapore
120PF 50V Capacitor
60-GRM0335C1H121JA01D
120PF 50V Capacitor 60-GRM0335C1H121JA01D
CAP CER 120PF 50V C0G/NP0 0201 Product overview: GRM0335C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H121JA01 D can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V C0G/NP0 0201 Product overview: GRM0335C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1H121JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1H121JA01D - 775114-GRM0335C1H121JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1H121JA01D
775114-GRM0335C1H121JA01D
Ceramic Capacitors - GRM0335C1H121JA01D 775114-GRM0335C1H121JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775114-GRM0335C1H121 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 120pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 50V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT0335C1H121JA02J; GRT0335C1H121JA02D; GRT0335C1H121JA02W; CGLC0201N500A121J-T7 0; Introduction Date: March 18, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775114-GRM0335C1H121JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 120pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT0335C1H121JA02J; GRT0335C1H121JA02D; GRT0335C1H121JA02W; CGLC0201N500A121J-T70;
Introduction Date: March 18, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1H121JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1H121JA01D
Ceramic Capacitors GRM0335C1H121JA01D
CAP CER 120PF 50V C0G/NP0 0201

CAP CER 120PF 50V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1H121JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1H121JA01D
50V 120pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 120pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 120Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8934 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8934
Cap, 120Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8934
CAP, 120PF, 50V, MLCC, 0201; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 50V, MLCC, 0201; Capacitance:120pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH7041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH7041
Cap, 120Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH7041
CAP, 120PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 120PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7221-6-ND 490-7221-1-ND 1852011 1852011P 60-GRM0335C1H121JA01D 775114-GRM0335C1H121JA01D GRM0335C1H121JA01D GRM0335C1H121JA01D 94AC8934 65AH7041
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 120PF 50V Capacitor Ceramic Capacitors - GRM0335C1H121JA01D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 120Pf, 50V, Mlcc, 0201; Capacitance Murata Cap, 120Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details