Murata Electronics Ceramic Capacitors GRM0335C1H101GA01J

Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1H101GA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1H101GA01J-ND
Ceramic Capacitors GRM0335C1H101GA01J-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1H101GA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1H101GA01J
Capacitors - Ceramic Capacitors GRM0335C1H101GA01J
CAP CER 100PF 50V C0G/NP0 0201

CAP CER 100PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM0335C1H101GA01J-ND GRM0335C1H101GA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX151M420H042 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers