Murata Electronics Ceramic Capacitors GRM0335C1ER20BA01D

Description
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14553-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14553-6-ND
Ceramic Capacitors 490-14553-6-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14553-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14553-2-ND
Ceramic Capacitors 490-14553-2-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14553-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14553-1-ND
Ceramic Capacitors 490-14553-1-ND
0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

0.2pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.2PF 25V Capacitor
60-GRM0335C1ER20BA01D
0.2PF 25V Capacitor 60-GRM0335C1ER20BA01D
CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER20BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER20BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1ER20BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1ER20BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1ER20BA01D - 775105-GRM0335C1ER20BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1ER20BA01D
775105-GRM0335C1ER20BA01D
Ceramic Capacitors - GRM0335C1ER20BA01D 775105-GRM0335C1ER20BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775105-GRM0335C1ER20 BA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.2pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E0R2B030BF; GCM0335C1ER20BA16D; GCM0335C1ER20BA16J; GCM0335C1ER20BA16W; Introduction Date: March 19, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775105-GRM0335C1ER20BA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E0R2B030BF; GCM0335C1ER20BA16D; GCM0335C1ER20BA16J; GCM0335C1ER20BA16W;
Introduction Date: March 19, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1ER20BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1ER20BA01D
Ceramic Capacitors GRM0335C1ER20BA01D
CAP CER 0.2PF 25V C0G/NP0 0201

CAP CER 0.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14553-6-ND 490-14553-2-ND 60-GRM0335C1ER20BA01D 775105-GRM0335C1ER20BA01D GRM0335C1ER20BA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.2PF 25V Capacitor Ceramic Capacitors - GRM0335C1ER20BA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers