Manufacturer: Murata Electronics North America
Win Source Part Number: 1041144-GRM0335C1E9R
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 9pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 9PF 25V C0G/NP0 0201 Product overview: GRM0335C1E9R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E9R0DA01
CAP CER 9PF 25V C0G/NP0 0201
CAP, 9PF, 25V, MLCC, 0201; Capacitance:9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1041144-GRM0335C1E9R0DA01D | 490-13326-2-ND | 490-13326-6-ND | 60-GRM0335C1E9R0DA01D | GRM0335C1E9R0DA01D | 83AH2334 |
| Product Name | Ceramic Capacitors - GRM0335C1E9R0DA01D | Ceramic Capacitors | Ceramic Capacitors | 9PF 25V Capacitor | Ceramic Capacitors | Cap, 9Pf, 25V, Mlcc, 0201; Capacitance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF | 9.00E-6 microF | 9.00E-6 microF | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |
| WVAC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |