Murata Electronics SMD 91pF 25V Capacitor GRM0335C1E910JD01D

Description
Cap Ceramic 91pF 25V C0G 5% SMD 0201 125°C Paper T/R Product overview: GRM0335C1E910JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JD01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 91pF 25V C0G 5% SMD 0201 125°C Paper T/R Product overview: GRM0335C1E910JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JD01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 91pF 25V Capacitor
60-GRM0335C1E910JD01D
SMD 91pF 25V Capacitor 60-GRM0335C1E910JD01D
Cap Ceramic 91pF 25V C0G 5% SMD 0201 125°C Paper T/R Product overview: GRM0335C1E910JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JD01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 91pF 25V C0G 5% SMD 0201 125°C Paper T/R Product overview: GRM0335C1E910JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 91pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 91pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E910JD01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM0335C1E910JD01D - 963626-GRM0335C1E910JD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E910JD01D
963626-GRM0335C1E910JD01D
Ceramic Capacitors - GRM0335C1E910JD01D 963626-GRM0335C1E910JD01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963626-GRM0335C1E910 JD01D Packaging: Tape & Reel (TR) Termination: SMD/SMT Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 91 pF Tolerance: 5 % Thickness: 300 µm Height: 300 µm Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 300 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0201 Voltage Rating (DC): 25 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963626-GRM0335C1E910JD01D
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 91 pF
Tolerance: 5 %
Thickness: 300 µm
Height: 300 µm
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 300 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM0335C1E910JD01D 963626-GRM0335C1E910JD01D
Product Name SMD 91pF 25V Capacitor Ceramic Capacitors - GRM0335C1E910JD01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 9.10E-5 microF 9.10E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details