Murata Electronics Ceramic Capacitors GRM0335C1E8R2DA01J

Description
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E8R2DA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E8R2DA01J-ND
Ceramic Capacitors GRM0335C1E8R2DA01J-ND
8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E8R2DA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E8R2DA01J
Ceramic Capacitors GRM0335C1E8R2DA01J
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1E8R2DA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1E8R2DA01J
Capacitors - Ceramic Capacitors GRM0335C1E8R2DA01J
CAP CER 8.2PF 25V C0G/NP0 0201

CAP CER 8.2PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C1E8R2DA01J-ND GRM0335C1E8R2DA01J GRM0335C1E8R2DA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RMB302K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details