Murata Electronics Ceramic Capacitors GRM0335C1E8R2CA01D

Description
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11305-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11305-2-ND
Ceramic Capacitors 490-11305-2-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11305-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11305-6-ND
Ceramic Capacitors 490-11305-6-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11305-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11305-1-ND
Ceramic Capacitors 490-11305-1-ND
8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E8R2CA01D - 919721-GRM0335C1E8R2CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E8R2CA01D
919721-GRM0335C1E8R2CA01D
Ceramic Capacitors - GRM0335C1E8R2CA01D 919721-GRM0335C1E8R2CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919721-GRM0335C1E8R2 CA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11305-6, 490-11305-1, 490-11305-2, GRM0335C1E8R2CA01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919721-GRM0335C1E8R2CA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11305-6, 490-11305-1, 490-11305-2, GRM0335C1E8R2CA01D-ND

Buy Now Datasheet
Singapore, Singapore
8.2PF 25V Capacitor
60-GRM0335C1E8R2CA01D
8.2PF 25V Capacitor 60-GRM0335C1E8R2CA01D
CAP CER 8.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R2CA01 D can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R2CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R2CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6039
Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6039
CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8.2PF, 25V, MLCC, 0201; Capacitance:8.2pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11305-2-ND 490-11305-6-ND 919721-GRM0335C1E8R2CA01D 60-GRM0335C1E8R2CA01D 66AH6039
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E8R2CA01D 8.2PF 25V Capacitor Cap, 8.2Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details