Murata Electronics Ceramic Capacitors - GRM0335C1E8R0CA01D GRM0335C1E8R0CA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 800490-GRM0335C1E8R0 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 800490-GRM0335C1E8R0 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E8R0CA01D - 800490-GRM0335C1E8R0CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E8R0CA01D
800490-GRM0335C1E8R0CA01D
Ceramic Capacitors - GRM0335C1E8R0CA01D 800490-GRM0335C1E8R0CA01D
Manufacturer: Murata Electronics Win Source Part Number: 800490-GRM0335C1E8R0 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 800490-GRM0335C1E8R0CA01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 8pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
8PF 25V Capacitor
60-GRM0335C1E8R0CA01D
8PF 25V Capacitor 60-GRM0335C1E8R0CA01D
CAP CER 8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R0CA01 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E8R0CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E8R0CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851801 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851801
MLCCs - Multilayer Ceramic Capacitors 1851801
Murata GRM0335C1E8R0CA01D

Murata GRM0335C1E8R0CA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851518 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851518
MLCCs - Multilayer Ceramic Capacitors 1851518
Murata GRM0335C1E8R0CA01D

Murata GRM0335C1E8R0CA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851801P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851801P
MLCCs - Multilayer Ceramic Capacitors 1851801P
Murata GRM0335C1E8R0CA01D

Murata GRM0335C1E8R0CA01D

Supplier's Site
Ceramic Capacitors - 490-12681-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12681-1-ND
Ceramic Capacitors 490-12681-1-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12681-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12681-2-ND
Ceramic Capacitors 490-12681-2-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12681-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12681-6-ND
Ceramic Capacitors 490-12681-6-ND
8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E8R0CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E8R0CA01D
Ceramic Capacitors GRM0335C1E8R0CA01D
CAP CER 8PF 25V C0G/NP0 0201

CAP CER 8PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 8Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6037
Cap, 8Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6037
CAP, 8PF, 25V, MLCC, 0201; Capacitance:8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 8PF, 25V, MLCC, 0201; Capacitance:8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4331
Cap, 8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4331
CAP, 8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 800490-GRM0335C1E8R0CA01D 60-GRM0335C1E8R0CA01D 1851801 1851801P 490-12681-1-ND 490-12681-6-ND GRM0335C1E8R0CA01D 66AH6037 64AJ4331
Product Name Ceramic Capacitors - GRM0335C1E8R0CA01D 8PF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 8Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel Digi-Reel® Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details