Murata Electronics Ceramic Capacitors - GRM0335C1E820JD01D GRM0335C1E820JD01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872883-GRM0335C1E820 JD01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 82 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-1257-6, 490-1257-2, 490-1257-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872883-GRM0335C1E820 JD01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 82 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-1257-6, 490-1257-2, 490-1257-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E820JD01D - 872883-GRM0335C1E820JD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E820JD01D
872883-GRM0335C1E820JD01D
Ceramic Capacitors - GRM0335C1E820JD01D 872883-GRM0335C1E820JD01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872883-GRM0335C1E820 JD01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 82 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-1257-6, 490-1257-2, 490-1257-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872883-GRM0335C1E820JD01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 82 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-1257-6, 490-1257-2, 490-1257-1

Buy Now Datasheet
Singapore, Singapore
82PF 25V Capacitor
60-GRM0335C1E820JD01D
82PF 25V Capacitor 60-GRM0335C1E820JD01D
CAP CER 82PF 25V C0G/NP0 0201 Product overview: GRM0335C1E820JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E820JD01 D can be used for catalog matching and distributor lookup.

CAP CER 82PF 25V C0G/NP0 0201 Product overview: GRM0335C1E820JD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E820JD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1257-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1257-2-ND
Ceramic Capacitors 490-1257-2-ND
82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

82pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E820JD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E820JD01D
Ceramic Capacitors GRM0335C1E820JD01D
CAP CER 82PF 25V C0G/NP0 0201

CAP CER 82PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 872883-GRM0335C1E820JD01D 60-GRM0335C1E820JD01D 490-1257-2-ND GRM0335C1E820JD01D
Product Name Ceramic Capacitors - GRM0335C1E820JD01D 82PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers