Murata Electronics Ceramic Capacitors - GRM0335C1E7R5DA01D GRM0335C1E7R5DA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775101-GRM0335C1E7R5 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E7R5DT; GRT0335C1E7R5DA02J; GCM0335C1E7R5DD03W; GCM0335C1E7R5DD03B; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775101-GRM0335C1E7R5 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E7R5DT; GRT0335C1E7R5DA02J; GCM0335C1E7R5DD03W; GCM0335C1E7R5DD03B; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E7R5DA01D - 775101-GRM0335C1E7R5DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E7R5DA01D
775101-GRM0335C1E7R5DA01D
Ceramic Capacitors - GRM0335C1E7R5DA01D 775101-GRM0335C1E7R5DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775101-GRM0335C1E7R5 DA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 7.5pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E7R5DT; GRT0335C1E7R5DA02J; GCM0335C1E7R5DD03W; GCM0335C1E7R5DD03B; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775101-GRM0335C1E7R5DA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 7.5pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E7R5DT; GRT0335C1E7R5DA02J; GCM0335C1E7R5DD03W; GCM0335C1E7R5DD03B;
Introduction Date: October 07, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7.5PF 25V Capacitor
60-GRM0335C1E7R5DA01D
7.5PF 25V Capacitor 60-GRM0335C1E7R5DA01D
CAP CER 7.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R5DA01 D can be used for catalog matching and distributor lookup.

CAP CER 7.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E7R5DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E7R5DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E7R5DA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E7R5DA01D-ND
Ceramic Capacitors GRM0335C1E7R5DA01D-ND
7.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF - 535-GRM0335C1E7R5DA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF
535-GRM0335C1E7R5DA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF 535-GRM0335C1E7R5DA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF

Supplier's Site
Capacitors - Ceramic Capacitors GRM0335C1E7R5DA01D
CAP CER 7.5PF 25V C0G/NP0 0201

CAP CER 7.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775101-GRM0335C1E7R5DA01D 60-GRM0335C1E7R5DA01D GRM0335C1E7R5DA01D-ND 535-GRM0335C1E7R5DA01D GRM0335C1E7R5DA01D
Product Name Ceramic Capacitors - GRM0335C1E7R5DA01D 7.5PF 25V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.5pF 25volts C0G +/-0.5pF Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF 7.50E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details