Murata Electronics Ceramic Capacitors GRM0335C1E6R8DA01D

Description
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14552-1-ND
Ceramic Capacitors 490-14552-1-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14552-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14552-2-ND
Ceramic Capacitors 490-14552-2-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14552-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14552-6-ND
Ceramic Capacitors 490-14552-6-ND
6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 25V Capacitor
60-GRM0335C1E6R8DA01D
6.8PF 25V Capacitor 60-GRM0335C1E6R8DA01D
CAP CER 6.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E6R8DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E6R8DA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E6R8DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E6R8DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E6R8DA01D - 1041137-GRM0335C1E6R8DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E6R8DA01D
1041137-GRM0335C1E6R8DA01D
Ceramic Capacitors - GRM0335C1E6R8DA01D 1041137-GRM0335C1E6R8DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041137-GRM0335C1E6R 8DA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 6.8pF Tolerance: ±0.5pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041137-GRM0335C1E6R8DA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 6.8pF
Tolerance: ±0.5pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851516 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851516
MLCCs - Multilayer Ceramic Capacitors 1851516
Murata GRM0335C1E6R8DA01D

Murata GRM0335C1E6R8DA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852026P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852026P
MLCCs - Multilayer Ceramic Capacitors 1852026P
Murata GRM0335C1E6R8DA01D

Murata GRM0335C1E6R8DA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852026 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852026
MLCCs - Multilayer Ceramic Capacitors 1852026
Murata GRM0335C1E6R8DA01D

Murata GRM0335C1E6R8DA01D

Supplier's Site
Multilayer Ceramic Capacitor, Grm Series, 6.8 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8557 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 6.8 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8557
Multilayer Ceramic Capacitor, Grm Series, 6.8 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8557
Multilayer Ceramic Capacitor, GRM Series, 6.8 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 6.8 pF, - 0.5pF, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH7019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH7019
Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH7019
CAP, 6.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 6.8PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E6R8DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E6R8DA01D
Ceramic Capacitors GRM0335C1E6R8DA01D
CAP CER 6.8PF 25V C0G/NP0 0201

CAP CER 6.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14552-1-ND 490-14552-6-ND 60-GRM0335C1E6R8DA01D 1041137-GRM0335C1E6R8DA01D 1851516 1852026P 80X8557 65AH7019 GRM0335C1E6R8DA01D
Product Name Ceramic Capacitors Ceramic Capacitors 6.8PF 25V Capacitor Ceramic Capacitors - GRM0335C1E6R8DA01D MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 6.8 Pf, 0.5Pf, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata Cap, 6.8Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers