Murata Electronics Ceramic Capacitors - GRM0335C1E6R8CA01D GRM0335C1E6R8CA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 807569-GRM0335C1E6R8 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 807569-GRM0335C1E6R8 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E6R8CA01D - 807569-GRM0335C1E6R8CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E6R8CA01D
807569-GRM0335C1E6R8CA01D
Ceramic Capacitors - GRM0335C1E6R8CA01D 807569-GRM0335C1E6R8CA01D
Manufacturer: Murata Electronics Win Source Part Number: 807569-GRM0335C1E6R8 CA01D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 6.8pF Tolerance: ±0.25pF Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807569-GRM0335C1E6R8CA01D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 6.8pF
Tolerance: ±0.25pF
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-13323-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13323-6-ND
Ceramic Capacitors 490-13323-6-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13323-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13323-2-ND
Ceramic Capacitors 490-13323-2-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13323-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13323-1-ND
Ceramic Capacitors 490-13323-1-ND
6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

6.8pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8PF 25V Capacitor
60-GRM0335C1E6R8CA01D
6.8PF 25V Capacitor 60-GRM0335C1E6R8CA01D
CAP CER 6.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E6R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E6R8CA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 25V C0G/NP0 0201 Product overview: GRM0335C1E6R8CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E6R8CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 6.8Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6036
Cap, 6.8Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6036
CAP, 6.8PF, 25V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 6.8PF, 25V, MLCC, 0201; Capacitance:6.8pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E6R8CA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E6R8CA01D
Ceramic Capacitors GRM0335C1E6R8CA01D
CAP CER 6.8PF 25V C0G/NP0 0201

CAP CER 6.8PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 807569-GRM0335C1E6R8CA01D 490-13323-6-ND 490-13323-2-ND 60-GRM0335C1E6R8CA01D 66AH6036 GRM0335C1E6R8CA01D
Product Name Ceramic Capacitors - GRM0335C1E6R8CA01D Ceramic Capacitors Ceramic Capacitors 6.8PF 25V Capacitor Cap, 6.8Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Tape Reel; Reel Digi-Reel® Tape Reel Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers