CAP CER 680PF 25V C0G/NP0 0201 Product overview: GRM0335C1E681JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E681JA01
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
680pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP, 680PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
CAP CER 680PF 25V C0G/NP0 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM0335C1E681JA01D | 490-14330-6-ND | 490-14330-2-ND | 92AH4958 | GRM0335C1E681JA01D |
| Product Name | 680PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 680Pf, 25V, Mlcc, 0201 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |