Murata Electronics Ceramic Capacitors GRM0335C1E5R5DA01D

Description
5.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E5R5DA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E5R5DA01D-ND
Ceramic Capacitors GRM0335C1E5R5DA01D-ND
5.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

5.5pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E5R5DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E5R5DA01D
Ceramic Capacitors GRM0335C1E5R5DA01D
CAP CER 5.5PF 25V C0G/NP0 0201

CAP CER 5.5PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM0335C1E5R5DA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM0335C1E5R5DA01D
Capacitors - Ceramic Capacitors GRM0335C1E5R5DA01D
CAP CER 5.5PF 25V C0G/NP0 0201

CAP CER 5.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C1E5R5DA01D-ND GRM0335C1E5R5DA01D GRM0335C1E5R5DA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers