Murata Electronics Ceramic Capacitors GRM0335C1E560GA01J

Description
56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E560GA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM0335C1E560GA01J-ND
Ceramic Capacitors GRM0335C1E560GA01J-ND
56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

56pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E560GA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E560GA01J
Ceramic Capacitors GRM0335C1E560GA01J
CAP CER 56PF 25V C0G/NP0 0201

CAP CER 56PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E560GA01J
CAP CER 56PF 25V C0G/NP0 0201

CAP CER 56PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM0335C1E560GA01J-ND GRM0335C1E560GA01J GRM0335C1E560GA01J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C1206C224K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Ceramic Capacitors - C11AH7R5C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details