Murata Electronics 4.3PF 25V Capacitor GRM0335C1E4R3CA01D

Description
CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3PF 25V Capacitor
60-GRM0335C1E4R3CA01D
4.3PF 25V Capacitor 60-GRM0335C1E4R3CA01D
CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3CA01 D can be used for catalog matching and distributor lookup.

CAP CER 4.3PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R3CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R3CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3CA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3CA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E4R3CA01DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4.3pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E4R3CA01D - 775090-GRM0335C1E4R3CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E4R3CA01D
775090-GRM0335C1E4R3CA01D
Ceramic Capacitors - GRM0335C1E4R3CA01D 775090-GRM0335C1E4R3CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775090-GRM0335C1E4R3 CA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603C0G1E4R3C030BG; GCM0335C1E4R3CD03W; GRT0335C1E4R3CA02W; GRT0335C1E4R3CA02D; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775090-GRM0335C1E4R3CA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603C0G1E4R3C030BG; GCM0335C1E4R3CD03W; GRT0335C1E4R3CA02W; GRT0335C1E4R3CA02D;
Introduction Date: October 07, 2015
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM0335C1E4R3CA01D
CAP CER 4.3PF 25V C0G/NP0 0201

CAP CER 4.3PF 25V C0G/NP0 0201

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF - 535-GRM0335C1E4R3CA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF
535-GRM0335C1E4R3CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF 535-GRM0335C1E4R3CA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E4R3CA01D 490-GRM0335C1E4R3CA01DCT-ND 490-GRM0335C1E4R3CA01DDKR-ND 775090-GRM0335C1E4R3CA01D GRM0335C1E4R3CA01D 535-GRM0335C1E4R3CA01D
Product Name 4.3PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E4R3CA01D Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 4.3pF 25volts C0G +/-0.25pF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF 4.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details