Murata Electronics 4PF 25V Capacitor GRM0335C1E4R0CD01D

Description
CAP CER 4PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R0CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R0CD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R0CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R0CD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4PF 25V Capacitor
60-GRM0335C1E4R0CD01D
4PF 25V Capacitor 60-GRM0335C1E4R0CD01D
CAP CER 4PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R0CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R0CD01 D can be used for catalog matching and distributor lookup.

CAP CER 4PF 25V C0G/NP0 0201 Product overview: GRM0335C1E4R0CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E4R0CD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E4R0CD01D - 872881-GRM0335C1E4R0CD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E4R0CD01D
872881-GRM0335C1E4R0CD01D
Ceramic Capacitors - GRM0335C1E4R0CD01D 872881-GRM0335C1E4R0CD01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872881-GRM0335C1E4R0 CD01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 4 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 490-3129-1, 490-3129-2, 490-3129-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872881-GRM0335C1E4R0CD01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 4 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 490-3129-1, 490-3129-2, 490-3129-6

Buy Now Datasheet
Ceramic Capacitors - 490-3129-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3129-2-ND
Ceramic Capacitors 490-3129-2-ND
4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

4pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E4R0CD01D 872881-GRM0335C1E4R0CD01D 490-3129-2-ND
Product Name 4PF 25V Capacitor Ceramic Capacitors - GRM0335C1E4R0CD01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details