4pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CAP CER 4PF 25V C0G/NP0 0201
CAP CER 4PF 25V C0G/NP0 0201
CAP CER 4PF 25V C0G/NP0 0201
CAP CER 4PF 25V C0G/NP0 0201
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM0335C1E4R0BA01DTR-ND | 490-GRM0335C1E4R0BA01DDKR-ND | GRM0335C1E4R0BA01D | GRM0335C1E4R0BA01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |