Murata Electronics Ceramic Capacitors - GRM0335C1E471JA01D GRM0335C1E471JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041122-GRM0335C1E47 1JA01D Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041122-GRM0335C1E47 1JA01D Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E471JA01D - 1041122-GRM0335C1E471JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E471JA01D
1041122-GRM0335C1E471JA01D
Ceramic Capacitors - GRM0335C1E471JA01D 1041122-GRM0335C1E471JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041122-GRM0335C1E47 1JA01D Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041122-GRM0335C1E471JA01D
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-16370-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16370-6-ND
Ceramic Capacitors 490-16370-6-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16370-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16370-1-ND
Ceramic Capacitors 490-16370-1-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16370-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16370-2-ND
Ceramic Capacitors 490-16370-2-ND
470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 25V Capacitor
60-GRM0335C1E471JA01D
470PF 25V Capacitor 60-GRM0335C1E471JA01D
CAP CER 470PF 25V C0G/NP0 0201 Product overview: GRM0335C1E471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E471JA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 25V C0G/NP0 0201 Product overview: GRM0335C1E471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E471JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4955 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4955
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4955
CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1549 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
03AJ1549
Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 03AJ1549
CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E471JA01D
Ceramic Capacitors GRM0335C1E471JA01D
CAP CER 470PF 25V C0G/NP0 0201

CAP CER 470PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041122-GRM0335C1E471JA01D 490-16370-6-ND 490-16370-1-ND 60-GRM0335C1E471JA01D 92AH4955 GRM0335C1E471JA01D
Product Name Ceramic Capacitors - GRM0335C1E471JA01D Ceramic Capacitors Ceramic Capacitors 470PF 25V Capacitor Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers