Murata Electronics Ceramic Capacitors GRM0335C1E3R9BA01D

Description
3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12679-1-ND
Ceramic Capacitors 490-12679-1-ND
3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12679-6-ND
Ceramic Capacitors 490-12679-6-ND
3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12679-2-ND
Ceramic Capacitors 490-12679-2-ND
3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

3.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E3R9BA01D - 919716-GRM0335C1E3R9BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E3R9BA01D
919716-GRM0335C1E3R9BA01D
Ceramic Capacitors - GRM0335C1E3R9BA01D 919716-GRM0335C1E3R9BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919716-GRM0335C1E3R9 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 3.9 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12679-6, 490-12679-2, 490-12679-1, GRM0335C1E3R9BA01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919716-GRM0335C1E3R9BA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12679-6, 490-12679-2, 490-12679-1, GRM0335C1E3R9BA01D-ND

Buy Now Datasheet
Singapore, Singapore
3.9PF 25V Capacitor
60-GRM0335C1E3R9BA01D
3.9PF 25V Capacitor 60-GRM0335C1E3R9BA01D
CAP CER 3.9PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R9BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R9BA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 25V C0G/NP0 0201 Product overview: GRM0335C1E3R9BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E3R9BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 3.9Pf, 25V, Mlcc, 0201; Capacitance Murata - 83AH2332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 25V, Mlcc, 0201; Capacitance Murata
83AH2332
Cap, 3.9Pf, 25V, Mlcc, 0201; Capacitance Murata 83AH2332
CAP, 3.9PF, 25V, MLCC, 0201; Capacitance:3.9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.9PF, 25V, MLCC, 0201; Capacitance:3.9pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF - 535-GRM0335C1E3R9BA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF
535-GRM0335C1E3R9BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF 535-GRM0335C1E3R9BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF

Supplier's Site
Ceramic Capacitors - GRM0335C1E3R9BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E3R9BA01D
Ceramic Capacitors GRM0335C1E3R9BA01D
CAP CER 3.9PF 25V C0G/NP0 0201

CAP CER 3.9PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12679-1-ND 490-12679-6-ND 919716-GRM0335C1E3R9BA01D 60-GRM0335C1E3R9BA01D 83AH2332 535-GRM0335C1E3R9BA01D GRM0335C1E3R9BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E3R9BA01D 3.9PF 25V Capacitor Cap, 3.9Pf, 25V, Mlcc, 0201; Capacitance Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.9pF 25volts C0G +/-0.1pF Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details