Murata Electronics Ceramic Capacitors GRM0335C1E390JA01D

Description
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11295-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11295-6-ND
Ceramic Capacitors 490-11295-6-ND
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11295-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11295-1-ND
Ceramic Capacitors 490-11295-1-ND
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11295-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11295-2-ND
Ceramic Capacitors 490-11295-2-ND
39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E390JA01D - 1041114-GRM0335C1E390JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E390JA01D
1041114-GRM0335C1E390JA01D
Ceramic Capacitors - GRM0335C1E390JA01D 1041114-GRM0335C1E390JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041114-GRM0335C1E39 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 39pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): GCM0335C1E390JD03W; GCM0335C1E390JD03J; GCM0335C1E390JD03B; GCM0335C1E390JD03D; Introduction Date: January 10, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041114-GRM0335C1E390JA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 39pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GCM0335C1E390JD03W; GCM0335C1E390JD03J; GCM0335C1E390JD03B; GCM0335C1E390JD03D;
Introduction Date: January 10, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
39PF 25V Capacitor
60-GRM0335C1E390JA01D
39PF 25V Capacitor 60-GRM0335C1E390JA01D
CAP CER 39PF 25V C0G/NP0 0201 Product overview: GRM0335C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E390JA01 D can be used for catalog matching and distributor lookup.

CAP CER 39PF 25V C0G/NP0 0201 Product overview: GRM0335C1E390JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E390JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E390JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E390JA01D
Ceramic Capacitors GRM0335C1E390JA01D
CAP CER 39PF 25V C0G/NP0 0201

CAP CER 39PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Cap, 39Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6033
Cap, 39Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6033
CAP, 39PF, 25V, MLCC, 0201; Capacitance:39pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 39PF, 25V, MLCC, 0201; Capacitance:39pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11295-6-ND 490-11295-1-ND 1041114-GRM0335C1E390JA01D 60-GRM0335C1E390JA01D GRM0335C1E390JA01D 66AH6033
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E390JA01D 39PF 25V Capacitor Ceramic Capacitors Cap, 39Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011565 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details