Murata Electronics 30PF 25V Capacitor GRM0335C1E300JA01D

Description
CAP CER 30PF 25V C0G/NP0 0201 Product overview: GRM0335C1E300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E300JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 30PF 25V C0G/NP0 0201 Product overview: GRM0335C1E300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E300JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30PF 25V Capacitor
60-GRM0335C1E300JA01D
30PF 25V Capacitor 60-GRM0335C1E300JA01D
CAP CER 30PF 25V C0G/NP0 0201 Product overview: GRM0335C1E300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E300JA01 D can be used for catalog matching and distributor lookup.

CAP CER 30PF 25V C0G/NP0 0201 Product overview: GRM0335C1E300JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 30PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E300JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E300JA01D - 775085-GRM0335C1E300JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E300JA01D
775085-GRM0335C1E300JA01D
Ceramic Capacitors - GRM0335C1E300JA01D 775085-GRM0335C1E300JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775085-GRM0335C1E300 JA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 30pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM0335C1E300JD03W; GCM0335C1E300JD03D; GCM0335C1E300JD03B; GRT0335C1E300JA02W; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775085-GRM0335C1E300JA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 30pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM0335C1E300JD03W; GCM0335C1E300JD03D; GCM0335C1E300JD03B; GRT0335C1E300JA02W;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-12677-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12677-1-ND
Ceramic Capacitors 490-12677-1-ND
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12677-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12677-6-ND
Ceramic Capacitors 490-12677-6-ND
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12677-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12677-2-ND
Ceramic Capacitors 490-12677-2-ND
30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

30pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 30Pf, 25V, Mlcc, 0201; Capacitance Murata - 83AH2333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Pf, 25V, Mlcc, 0201; Capacitance Murata
83AH2333
Cap, 30Pf, 25V, Mlcc, 0201; Capacitance Murata 83AH2333
CAP, 30PF, 25V, MLCC, 0201; Capacitance:30pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 30PF, 25V, MLCC, 0201; Capacitance:30pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E300JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E300JA01D
Ceramic Capacitors GRM0335C1E300JA01D
CAP CER 30PF 25V C0G/NP0 0201

CAP CER 30PF 25V C0G/NP0 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM0335C1E300JA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM0335C1E300JA01D
25V 30pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 30pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E300JA01D 775085-GRM0335C1E300JA01D 490-12677-1-ND 490-12677-6-ND 83AH2333 GRM0335C1E300JA01D GRM0335C1E300JA01D
Product Name 30PF 25V Capacitor Ceramic Capacitors - GRM0335C1E300JA01D Ceramic Capacitors Ceramic Capacitors Cap, 30Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF 3.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details