Murata Electronics 270PF 25V Capacitor GRM0335C1E271JA01D

Description
CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270PF 25V Capacitor
60-GRM0335C1E271JA01D
270PF 25V Capacitor 60-GRM0335C1E271JA01D
CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271JA01 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 25V C0G/NP0 0201 Product overview: GRM0335C1E271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E271JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1112996-GRM0335C1E271JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1112996-GRM0335C1E271JA01D
Capacitors - Ceramic Capacitors 1112996-GRM0335C1E271JA01D
Win Source Part Number: 1112996-GRM0335C1E27 1JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM0335C1E271JA01D-N D,490-16995-6,490-16 995-2,GRM0335C1E271J A01E,490-16995-1 Base Product Number: GRM0335C1E

Win Source Part Number: 1112996-GRM0335C1E271JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 270 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM0335C1E271JA01D-ND,490-16995-6,490-16995-2,GRM0335C1E271JA01E,490-16995-1
Base Product Number: GRM0335C1E

Buy Now Datasheet
Ceramic Capacitors - 490-16995-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16995-2-ND
Ceramic Capacitors 490-16995-2-ND
270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16995-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16995-1-ND
Ceramic Capacitors 490-16995-1-ND
270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16995-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16995-6-ND
Ceramic Capacitors 490-16995-6-ND
270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

270pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4947 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4947
Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4947
CAP, 270PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 270PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E271JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E271JA01D
Ceramic Capacitors GRM0335C1E271JA01D
CAP CER 270PF 25V C0G/NP0 0201

CAP CER 270PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E271JA01D 1112996-GRM0335C1E271JA01D 490-16995-2-ND 490-16995-6-ND 92AH4947 GRM0335C1E271JA01D
Product Name 270PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 270Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details