Murata Electronics 22PF 25V Capacitor GRM0335C1E220JA01J

Description
CAP CER 22PF 25V C0G/NP0 0201 Product overview: GRM0335C1E220JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E220JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 25V C0G/NP0 0201 Product overview: GRM0335C1E220JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E220JA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 25V Capacitor
60-GRM0335C1E220JA01J
22PF 25V Capacitor 60-GRM0335C1E220JA01J
CAP CER 22PF 25V C0G/NP0 0201 Product overview: GRM0335C1E220JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E220JA01 J can be used for catalog matching and distributor lookup.

CAP CER 22PF 25V C0G/NP0 0201 Product overview: GRM0335C1E220JA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E220JA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM0335C1E220JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 25V C0G/NP0 0201

CAP CER 22PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E220JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E220JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22PF 25V C0G/NP0 0201

CAP CER 22PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E220JA01J - 1041103-GRM0335C1E220JA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E220JA01J
1041103-GRM0335C1E220JA01J
Ceramic Capacitors - GRM0335C1E220JA01J 1041103-GRM0335C1E220JA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 1041103-GRM0335C1E22 0JA01J Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041103-GRM0335C1E220JA01J
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E220JA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E220JA01J
Ceramic Capacitors GRM0335C1E220JA01J
CAP CER 22PF 25V C0G/NP0 0201

CAP CER 22PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E220JA01J 490-GRM0335C1E220JA01JDKR-ND 490-GRM0335C1E220JA01JTR-ND 1041103-GRM0335C1E220JA01J GRM0335C1E220JA01J
Product Name 22PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E220JA01J Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details