Murata Electronics Ceramic Capacitors GRM0335C1E200JA01D

Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9618-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9618-1-ND
Ceramic Capacitors 490-9618-1-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9618-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9618-2-ND
Ceramic Capacitors 490-9618-2-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9618-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9618-6-ND
Ceramic Capacitors 490-9618-6-ND
20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

20pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
20PF 25V Capacitor
60-GRM0335C1E200JA01D
20PF 25V Capacitor 60-GRM0335C1E200JA01D
CAP CER 20PF 25V C0G/NP0 0201 Product overview: GRM0335C1E200JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E200JA01 D can be used for catalog matching and distributor lookup.

CAP CER 20PF 25V C0G/NP0 0201 Product overview: GRM0335C1E200JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E200JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E200JA01D - 1041101-GRM0335C1E200JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E200JA01D
1041101-GRM0335C1E200JA01D
Ceramic Capacitors - GRM0335C1E200JA01D 1041101-GRM0335C1E200JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041101-GRM0335C1E20 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 20pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041101-GRM0335C1E200JA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 20pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Cap, 20Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7012
Cap, 20Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7012
CAP, 20PF, 25V, MLCC, 0201; Capacitance:20pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 20PF, 25V, MLCC, 0201; Capacitance:20pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 20Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4505
Cap, 20Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4505
CAP, 20PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 20PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9618-1-ND 490-9618-6-ND 60-GRM0335C1E200JA01D 1041101-GRM0335C1E200JA01D 65AH7012 77AH4505
Product Name Ceramic Capacitors Ceramic Capacitors 20PF 25V Capacitor Ceramic Capacitors - GRM0335C1E200JA01D Cap, 20Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 20Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL004MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details