Murata Electronics 1.5PF 25V Capacitor GRM0335C1E1R5CA01D

Description
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5CA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5PF 25V Capacitor
60-GRM0335C1E1R5CA01D
1.5PF 25V Capacitor 60-GRM0335C1E1R5CA01D
CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5CA01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R5CA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R5CA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E1R5CA01D - 1041096-GRM0335C1E1R5CA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R5CA01D
1041096-GRM0335C1E1R5CA01D
Ceramic Capacitors - GRM0335C1E1R5CA01D 1041096-GRM0335C1E1R5CA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041096-GRM0335C1E1R 5CA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1.5pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041096-GRM0335C1E1R5CA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1.5pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-11287-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11287-2-ND
Ceramic Capacitors 490-11287-2-ND
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11287-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11287-1-ND
Ceramic Capacitors 490-11287-1-ND
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11287-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11287-6-ND
Ceramic Capacitors 490-11287-6-ND
1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1.5pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7004 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7004
Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7004
CAP, 1.5PF, 25V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1.5PF, 25V, MLCC, 0201; Capacitance:1.5pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM0335C1E1R5CA01D 1041096-GRM0335C1E1R5CA01D 490-11287-2-ND 490-11287-6-ND 65AH7004
Product Name 1.5PF 25V Capacitor Ceramic Capacitors - GRM0335C1E1R5CA01D Ceramic Capacitors Ceramic Capacitors Cap, 1.5Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021358 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details