Murata Electronics Ceramic Capacitors GRM0335C1E1R0BA01J

Description
CAP CER 1PF 25V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 1PF 25V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E1R0BA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E1R0BA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E1R0BA01JTR-ND - DigiKey
Thief River Falls, MN, United States
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM0335C1E1R0BA01J - 1041088-GRM0335C1E1R0BA01J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R0BA01J
1041088-GRM0335C1E1R0BA01J
Ceramic Capacitors - GRM0335C1E1R0BA01J 1041088-GRM0335C1E1R0BA01J
Manufacturer: Murata Electronics North America Win Source Part Number: 1041088-GRM0335C1E1R 0BA01J Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041088-GRM0335C1E1R0BA01J
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1PF 25V Capacitor
60-GRM0335C1E1R0BA01J
1PF 25V Capacitor 60-GRM0335C1E1R0BA01J
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R0BA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R0BA01 J can be used for catalog matching and distributor lookup.

CAP CER 1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R0BA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R0BA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E1R0BA01JDKR-ND 490-GRM0335C1E1R0BA01JCT-ND 1041088-GRM0335C1E1R0BA01J 60-GRM0335C1E1R0BA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM0335C1E1R0BA01J 1PF 25V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details