Murata Electronics Ceramic Capacitors - GRM0335C1E1R0BA01D GRM0335C1E1R0BA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919711-GRM0335C1E1R0 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11284-2, 490-11284-1, 490-11284-6, GRM0335C1E1R0BA01D-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919711-GRM0335C1E1R0 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11284-2, 490-11284-1, 490-11284-6, GRM0335C1E1R0BA01D-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E1R0BA01D - 919711-GRM0335C1E1R0BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E1R0BA01D
919711-GRM0335C1E1R0BA01D
Ceramic Capacitors - GRM0335C1E1R0BA01D 919711-GRM0335C1E1R0BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919711-GRM0335C1E1R0 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-11284-2, 490-11284-1, 490-11284-6, GRM0335C1E1R0BA01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919711-GRM0335C1E1R0BA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-11284-2, 490-11284-1, 490-11284-6, GRM0335C1E1R0BA01D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-11284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11284-2-ND
Ceramic Capacitors 490-11284-2-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11284-6-ND
Ceramic Capacitors 490-11284-6-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11284-1-ND
Ceramic Capacitors 490-11284-1-ND
1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1PF 25V Capacitor
60-GRM0335C1E1R0BA01D
1PF 25V Capacitor 60-GRM0335C1E1R0BA01D
CAP CER 1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R0BA01 D can be used for catalog matching and distributor lookup.

CAP CER 1PF 25V C0G/NP0 0201 Product overview: GRM0335C1E1R0BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E1R0BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata - 65AH7002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata
65AH7002
Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata 65AH7002
CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 1PF, 25V, MLCC, 0201; Capacitance:1pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 77AH4501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
77AH4501
Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 77AH4501
CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM0335C1E1R0BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM0335C1E1R0BA01D
Ceramic Capacitors GRM0335C1E1R0BA01D
CAP CER 1PF 25V C0G/NP0 0201

CAP CER 1PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919711-GRM0335C1E1R0BA01D 490-11284-2-ND 490-11284-6-ND 60-GRM0335C1E1R0BA01D 65AH7002 77AH4501 GRM0335C1E1R0BA01D
Product Name Ceramic Capacitors - GRM0335C1E1R0BA01D Ceramic Capacitors Ceramic Capacitors 1PF 25V Capacitor Cap, 1Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers