Murata Power Solutions Ceramic Capacitors - GRM0335C1E180JA01D GRM0335C1E180JA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041087-GRM0335C1E18 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041087-GRM0335C1E18 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0335C1E180JA01D - 1041087-GRM0335C1E180JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0335C1E180JA01D
1041087-GRM0335C1E180JA01D
Ceramic Capacitors - GRM0335C1E180JA01D 1041087-GRM0335C1E180JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041087-GRM0335C1E18 0JA01D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 18pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041087-GRM0335C1E180JA01D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 18pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - 490-9659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9659-2-ND
Ceramic Capacitors 490-9659-2-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9659-1-ND
Ceramic Capacitors 490-9659-1-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9659-6-ND
Ceramic Capacitors 490-9659-6-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
18PF 25V Capacitor
60-GRM0335C1E180JA01D
18PF 25V Capacitor 60-GRM0335C1E180JA01D
CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 25V C0G/NP0 0201 Product overview: GRM0335C1E180JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0335C1E180JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata - 03AC2530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata
03AC2530
Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata 03AC2530
CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

CAP, 18PF, 25V, 5%, C0G/NP0, 0201, REEL; Capacitance:18pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata - 80X8545 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
80X8545
Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata 80X8545
Multilayer Ceramic Capacitor, GRM Series, 18 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 18 pF, - 5%, C0G / NP0, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041087-GRM0335C1E180JA01D 490-9659-2-ND 490-9659-6-ND 60-GRM0335C1E180JA01D 03AC2530 80X8545
Product Name Ceramic Capacitors - GRM0335C1E180JA01D Ceramic Capacitors Ceramic Capacitors 18PF 25V Capacitor Cap, 18Pf, 25V, 5%, C0G/np0, 0201, Reel; Capacitance Murata Multilayer Ceramic Capacitor, Grm Series, 18 Pf, 5%, C0G / Np0, 25 V, 0201 [0603 Metric] Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011345 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details