Murata Electronics Ceramic Capacitors GRM0335C1E120JA01J

Description
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E120JA01JTR-ND - DigiKey
Thief River Falls, MN, United States
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E120JA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 25V C0G/NP0 0201

CAP CER 12PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E120JA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 12PF 25V C0G/NP0 0201

CAP CER 12PF 25V C0G/NP0 0201

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM0335C1E120JA01JTR-ND 490-GRM0335C1E120JA01JDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Polymer Capacitor - 337XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers