Murata Electronics Ceramic Capacitors GRM0335C1E102FA01D

Description
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM0335C1E102FA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E102FA01DCT-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM0335C1E102FA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4327
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4327
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM0335C1E102FA01DDKR-ND 490-GRM0335C1E102FA01DCT-ND 64AJ4327
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details