Murata Electronics Ceramic Capacitors - GRM0334C1HR20WA01D GRM0334C1HR20WA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061017-GRM0334C1HR2 0WA01D Voltage Rating: 50 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 200 fF Temperature Coefficient: 250 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061017-GRM0334C1HR2 0WA01D Voltage Rating: 50 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 200 fF Temperature Coefficient: 250 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM0334C1HR20WA01D - 1061017-GRM0334C1HR20WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM0334C1HR20WA01D
1061017-GRM0334C1HR20WA01D
Ceramic Capacitors - GRM0334C1HR20WA01D 1061017-GRM0334C1HR20WA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061017-GRM0334C1HR2 0WA01D Voltage Rating: 50 V Length: 600 µm Mounting: SMD (SMT) Capacitance: 200 fF Temperature Coefficient: 250 ppm/°C Thickness: 300 µm Height: 330 µm Material: Ceramic Width: 300 µm Categories: Ceramic Capacitors Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061017-GRM0334C1HR20WA01D
Voltage Rating: 50 V
Length: 600 µm
Mounting: SMD (SMT)
Capacitance: 200 fF
Temperature Coefficient: 250 ppm/°C
Thickness: 300 µm
Height: 330 µm
Material: Ceramic
Width: 300 µm
Categories: Ceramic Capacitors
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
General Up to 125‹C Reflow soldering Product overview: GRM0334C1HR20WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0334C1HR20WA01 D can be used for catalog matching and distributor lookup.

General Up to 125‹C Reflow soldering Product overview: GRM0334C1HR20WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM0334C1HR20WA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061017-GRM0334C1HR20WA01D 60-GRM0334C1HR20WA01D
Product Name Ceramic Capacitors - GRM0334C1HR20WA01D Capacitor
Capacitance Range 2.00E-7 microF 2.00E-7 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details