Murata Electronics Capacitors - Ceramic Capacitors GRM022R71C331KE14L

Description
Win Source Part Number: 960019-GRM022R71C331 KE14L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 40,000 Alternative Parts (Cross-Reference): GRM033R71C331KA01D; CC0201KRX7R7BB331; C0603X7R1C331K; C0603C331K5RACTU; GRM155R71H331KA01D; CC0402KRX7R9BB331; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM022R71C331KE1 4L,490-GRM022R71C331 KE14L-ND,490-GRM022R 71C331KE14LTR Base Product Number: GRM022R71C
Request a Quote Datasheet
Description
Win Source Part Number: 960019-GRM022R71C331 KE14L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 40,000 Alternative Parts (Cross-Reference): GRM033R71C331KA01D; CC0201KRX7R7BB331; C0603X7R1C331K; C0603C331K5RACTU; GRM155R71H331KA01D; CC0402KRX7R9BB331; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM022R71C331KE1 4L,490-GRM022R71C331 KE14L-ND,490-GRM022R 71C331KE14LTR Base Product Number: GRM022R71C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 960019-GRM022R71C331KE14L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960019-GRM022R71C331KE14L
Capacitors - Ceramic Capacitors 960019-GRM022R71C331KE14L
Win Source Part Number: 960019-GRM022R71C331 KE14L Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 40,000 Alternative Parts (Cross-Reference): GRM033R71C331KA01D; CC0201KRX7R7BB331; C0603X7R1C331K; C0603C331K5RACTU; GRM155R71H331KA01D; CC0402KRX7R9BB331; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GRM022R71C331KE1 4L,490-GRM022R71C331 KE14L-ND,490-GRM022R 71C331KE14LTR Base Product Number: GRM022R71C

Win Source Part Number: 960019-GRM022R71C331KE14L
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 40,000
Alternative Parts (Cross-Reference): GRM033R71C331KA01D; CC0201KRX7R7BB331; C0603X7R1C331K; C0603C331K5RACTU; GRM155R71H331KA01D; CC0402KRX7R9BB331;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GRM022R71C331KE14L,490-GRM022R71C331KE14L-ND,490-GRM022R71C331KE14LTR
Base Product Number: GRM022R71C

Buy Now
Ceramic Capacitors - 490-GRM022R71C331KE14LTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM022R71C331KE14LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 330PF 16V X7R 01005

CAP CER 330PF 16V X7R 01005

Buy Now Datasheet
Singapore, Singapore
330PF 16V Capacitor
60-GRM022R71C331KE14L
330PF 16V Capacitor 60-GRM022R71C331KE14L
CAP CER 330PF 16V X7R 01005 Product overview: GRM022R71C331KE14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71C331KE14 L can be used for catalog matching and distributor lookup.

CAP CER 330PF 16V X7R 01005 Product overview: GRM022R71C331KE14L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71C331KE14L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 960019-GRM022R71C331KE14L 490-GRM022R71C331KE14LTR-ND 60-GRM022R71C331KE14L
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 330PF 16V Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details