Murata Electronics Ceramic Capacitors - GRM022R71C271KE14D GRM022R71C271KE14D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966007-GRM022R71C271 KE14D Length: 400 µm Capacitance: 270 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966007-GRM022R71C271 KE14D Length: 400 µm Capacitance: 270 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R71C271KE14D - 966007-GRM022R71C271KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM022R71C271KE14D
966007-GRM022R71C271KE14D
Ceramic Capacitors - GRM022R71C271KE14D 966007-GRM022R71C271KE14D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966007-GRM022R71C271 KE14D Length: 400 µm Capacitance: 270 pF Thickness: 200 µm Width: 200 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 16 V Dielectric: X7R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966007-GRM022R71C271KE14D
Length: 400 µm
Capacitance: 270 pF
Thickness: 200 µm
Width: 200 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 16 V
Dielectric: X7R

Buy Now
Product overview: GRM022R71C271KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71C271KE14 D can be used for catalog matching and distributor lookup.

Product overview: GRM022R71C271KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R71C271KE14D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 966007-GRM022R71C271KE14D 60-GRM022R71C271KE14D
Product Name Ceramic Capacitors - GRM022R71C271KE14D Capacitor
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details