Murata Electronics Ceramic Capacitors GRM022R71A181KA01L

Description
180pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet
Description
180pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R71A181KA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R71A181KA01L-ND
Ceramic Capacitors GRM022R71A181KA01L-ND
180pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

180pF ±10% 10V Ceramic Capacitor X7R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM022R71A181KA01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM022R71A181KA01L
Capacitors - Ceramic Capacitors GRM022R71A181KA01L
CAP CER 180PF 10V X7R 01005

CAP CER 180PF 10V X7R 01005

Supplier's Site
Ceramic Capacitors - GRM022R71A181KA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM022R71A181KA01L
Ceramic Capacitors GRM022R71A181KA01L
CAP CER 180PF 10V X7R 01005

CAP CER 180PF 10V X7R 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM022R71A181KA01L-ND GRM022R71A181KA01L GRM022R71A181KA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 105PSB700K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers