Murata Electronics Ceramic Capacitors GRM022R61A820KA01L

Description
82pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
82pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM022R61A820KA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM022R61A820KA01L-ND
Ceramic Capacitors GRM022R61A820KA01L-ND
82pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

82pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM022R61A820KA01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM022R61A820KA01L
Capacitors - Ceramic Capacitors GRM022R61A820KA01L
CAP CER 82PF 10V X5R 01005

CAP CER 82PF 10V X5R 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM022R61A820KA01L-ND GRM022R61A820KA01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers