Manufacturer: Murata Electronics North America
Win Source Part Number: 919706-GRM022R61A152
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 1500 pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM022R61A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
CAP CER 1500PF 10V X5R 01005 Product overview: GRM022R61A152KE19L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM022R61A152KE19
1500pF ±10% 10V Ceramic Capacitor X5R 01005 (0402 Metric)
CAP CER 1500PF 10V X5R 01005
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 919706-GRM022R61A152KE19L | 60-GRM022R61A152KE19L | GRM022R61A152KE19L-ND | GRM022R61A152KE19L |
| Product Name | Ceramic Capacitors - GRM022R61A152KE19L | 1500PF 10V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 01005 (0402 Metric) | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | ||
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |